UC1526AL883B
UC1526AL883B
Active
Description:  UC1526A REGULATING PULSE WIDTH M
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 5400
UC1526AL883B vs UC1855BJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive and Negative
-
Topology
Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7V ~ 35V
-
Frequency - Switching
1Hz ~ 600kHz
-
Duty Cycle (Max)
49%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Reset, Soft Start
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-