Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive and Negative
Positive, Isolation Capable
Topology
Push-Pull
Boost, Flyback, Forward
Voltage - Supply (Vcc/Vdd)
7V ~ 35V
10V ~ 30V
Frequency - Switching
1Hz ~ 600kHz
Up to 500kHz
Synchronous Rectifier
Yes
No
Control Features
Enable, Frequency Control, Reset, Soft Start
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-LCC (J-Lead)
Supplier Device Package
20-LCCC (8.89x8.89)
20-PLCC (9x9)