Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor UA774APC
UA774APC
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:
National Semiconductor
Datasheet:
UA774APC Datasheet
History Price: Active
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UA774APC vs UA748IN
Part No
UA774APC
UA748IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
STMicroelectronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
13V/μs
0.5V/μs
Gain Bandwidth Product
3 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
25 nA
Voltage - Input Offset
2 mV
700 μV
Current - Supply
-
1.8mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
8-DIP