UA748IN
UA748IN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   UA748IN Datasheet
History Price: Obsolete
In Stock: 47800
UA748IN vs UA748CDR
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
25 nA
80 nA
Voltage - Input Offset
700 μV
1 mV
Current - Supply
1.8mA
1.7mA
Current - Output / Channel
30 mA
25 mA
Voltage - Supply Span (Min)
10 V
36 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC