UA748CN
UA748CN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   UA748CN Datasheet
History Price: Obsolete
In Stock: 23400
UA748CN vs UA733M/BCA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
70 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
1.8mA
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
10 V
-
Voltage - Supply Span (Max)
40 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-DIP
-