UA747MWB
UA747MWB
Active
Description:  IC OPAMP GP 2 CIRCUIT 14CFP
Manufacturer:  Texas Instruments
Datasheet:   UA747MWB Datasheet
History Price: $6.75000
In Stock: 17900
UA747MWB vs UA747CN
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.7mA (x2 Channels)
1.7mA (x2 Channels)
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatPack
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-PDIP