UA741CPS
UA741CPS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   UA741CPS Datasheet
History Price: $0.19000
In Stock: 1400
UA741CPS vs UA774APC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
0.5V/μs
13V/μs
Gain Bandwidth Product
-
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
50 pA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
1.7mA
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
10 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.209", 5.30mm Width)
14-CDIP
Supplier Device Package
8-SO
14-CDIP