UA741CDRG4
UA741CDRG4
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UA741CDRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14800
UA741CDRG4 vs UA748IN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
25 nA
Voltage - Input Offset
1 mV
700 μV
Current - Supply
1.7mA
1.8mA
Current - Output / Channel
25 mA
30 mA
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP