☰
TXB0101DBVT
TXB0101DBVT
Active
Description:  IC TRANSLATOR BIDIR SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   TXB0101DBVT Datasheet
History Price: $1.23000
In Stock: 36320
TXB0101DBVT vs TXB0104D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
4
Voltage - VCCA
1.2 V ~ 3.6 V
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
100Mbps
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Auto-Direction Sensing
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
14-SOIC