TSM9938FEUK+T
TSM9938FEUK+T
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 33900
TSM9938FEUK+T vs TSM104ID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
0.3V/μs
Gain Bandwidth Product
-
900 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
20 nA
Voltage - Input Offset
100 μV
1 mV
Current - Supply
1.1μA
1.4mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
1.6 V
3 V
Voltage - Supply Span (Max)
28 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
16-SO