Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
with Voltage Reference
with Voltage Reference
Output Type
CMOS, Push-Pull, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
10mV @ 2.5V
Current - Input Bias (Max)
-
0.005μA @ 2.5V
Current - Output (Typ)
40mA
40mA
Current - Quiescent (Max)
4.5μA
6μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
12μs
12μs
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC