TSM922CUA+T
TSM922CUA+T
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8MSOP
Manufacturer:  Silicon Labs
Datasheet:   TSM922CUA+T Datasheet
History Price: Obsolete
In Stock: 36400
TSM922CUA+T vs TSM982CSA+T
Manufacturer
Series
TSM92x
TSM98x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
General Purpose
with Voltage Reference
Number of Elements
2
2
Output Type
CMOS, Push-Pull, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 2.5V
10mV @ 2.5V
Current - Input Bias (Max)
-
0.005μA @ 2.5V
Current - Output (Typ)
40mA
40mA
Current - Quiescent (Max)
3.2μA
6μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
12μs
12μs
Hysteresis
-
50mV
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
8-SOIC