TSM104WID
TSM104WID
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM104WID Datasheet
History Price: $0.62205
In Stock: 37500
TSM104WID vs TSM9634FEUK+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
Current Sense
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
900 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
-
Voltage - Input Offset
1 mV
100 μV
Current - Supply
1.4mA
1.1μA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
1.6 V
Voltage - Supply Span (Max)
32 V
28 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-SO
SOT-23-5