TSM104AIN
TSM104AIN
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   TSM104AIN Datasheet
History Price: Obsolete
In Stock: 14300
TSM104AIN vs TSM104IDT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
0.3V/μs
0.3V/μs
Gain Bandwidth Product
900 kHz
900 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
1.4mA
1.4mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
16-SO