Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Renesas Electronics TSE2002B3CNRG8
TSE2002B3CNRG8
Obsolete
PMIC - Thermal Management
Description:
IC TEMP SENS EEPROM DFN-8
Manufacturer:
Renesas Electronics
Datasheet:
TSE2002B3CNRG8 Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSE2002B3CNRG8 vs TSE2002B3CNCG8
Part No
TSE2002B3CNRG8
TSE2002B3CNCG8
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Temp Monitoring System (Sensor)
Temp Monitoring System (Sensor)
Sensor Type
Internal
Internal
Sensing Temperature
-20℃ ~ 125℃
-20℃ ~ 125℃
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC (Sigma Delta), Control Logic, Register Bank
ADC (Sigma Delta), Control Logic, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
2-Wire Serial, I2C/SMBUS
Output Alarm
No
No
Output Fan
No
No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (2x3)
8-VFQFPN (2x3)