TS9013SCW RPG
TS9013SCW RPG
Obsolete
Description:  IC REG LINEAR 3.3V 500MA SOT223
Manufacturer:  Taiwan Semiconductor
History Price: Obsolete
In Stock: 41300
TS9013SCW RPG vs TS90115CX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
10V
12V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.6V @ 250mA
Current - Output
500mA
250mA
Current - Quiescent (Iq)
25 μA
5 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit
Current Limit, Reset
Protection Features
Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-223
SOT-23