Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS90115CY
TS90115CY
Active
PMIC - Voltage Regulators - Linear
Description:
250MA 5V LOW QUIESCENT CURRENT C
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS90115CY Datasheet
History Price: $0.29601
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS90115CY vs TS9013KCW
Part No
TS90115CY
TS9013KCW
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
12V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 250mA
0.85V @ 500mA
Current - Output
250mA
500mA
Current - Quiescent (Iq)
5 μA
25 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit, Reset
Current Limit
Protection Features
Over Current, Over Temperature
Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-89
SOT-223