Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS882IYST
TS882IYST
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8MINISO
Manufacturer:
STMicroelectronics
Datasheet:
TS882IYST Datasheet
History Price: $2.54000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS882IYST vs TS884IPT
Part No
TS882IYST
TS884IPT
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
1.1V ~ 5.5V
1.1V ~ 5.5V
Voltage - Input Offset (Max)
6mV @ 5V
6mV @ 5V
Current - Input Bias (Max)
10pA
10pA
Current - Output (Typ)
-
-
Current - Quiescent (Max)
500nA
500nA
CMRR, PSRR (Typ)
78dB CMRR
78dB CMRR
Propagation Delay (Max)
16μs
16μs
Hysteresis
4.2mV
4.2mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MiniSO
14-TSSOP