TS880ILT
TS880ILT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS880ILT Datasheet
History Price: $1.68000
In Stock: 32600
TS880ILT vs TS883IQ2T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
Open-Drain, Rail-to-Rail
Open Drain
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
20pA @ 5V
Current - Output (Typ)
50mA @ 5V
50mA @ 5V
Current - Quiescent (Max)
430nA
430nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
23μs
23μs
Hysteresis
3.1mV
3.1mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-DFN (2x2)