TS864IYDT
TS864IYDT
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS864IYDT Datasheet
History Price: Obsolete
In Stock: 20400
TS864IYDT vs TS881ILT
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
0.85V ~ 5.5V
Voltage - Input Offset (Max)
-
6mV @ 5V
Current - Input Bias (Max)
-
10pA
Current - Output (Typ)
-
36mA
Current - Quiescent (Max)
16μA
500nA
CMRR, PSRR (Typ)
-
78dB CMRR
Propagation Delay (Max)
-
22μs
Hysteresis
-
4.2mV
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
SOT-23-5