TS864IDT
TS864IDT
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS864IDT Datasheet
History Price: $1.92000
In Stock: 27100
TS864IDT vs TS883IST
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
Push-Pull
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
0.9V ~ 5.5V
Voltage - Input Offset (Max)
15mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
20pA @ 5V
Current - Output (Typ)
-
50mA @ 5V
Current - Quiescent (Max)
16μA
430nA
CMRR, PSRR (Typ)
70dB CMRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
2μs
23μs
Hysteresis
-
3.1mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
8-MiniSO