Type
General Purpose
General Purpose
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 10V
2.7V ~ 10V
Voltage - Input Offset (Max)
7mV @ 5V
15mV @ 5V
Current - Input Bias (Max)
300pA @ 5V
300pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
16μA
16μA
CMRR, PSRR (Typ)
70dB CMRR
70dB CMRR
Propagation Delay (Max)
2μs
2μs
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SO
8-DIP