☰
TS5A3166DBVR
TS5A3166DBVR
Active
Description:  IC SW SPST-NOX1 900MOHM SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.51000
In Stock: 1765
TS5A3166DBVR vs TS5A2066DCTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
1
2
On-State Resistance (Max)
900mOhm
10Ohm
Channel-to-Channel Matching (ΔRon)
-
1Ohm
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
7ns, 11.5ns
5.8ns, 3.6ns
-3db Bandwidth
200MHz
300MHz
Charge Injection
1pC
1pC
Channel Capacitance (CS(off), CD(off))
19pF, 18pF
5.5pF, 5.5pF
Current - Leakage (IS(off)) (Max)
20nA
30nA
Crosstalk
-
-68dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SOT-23-5
SM8