Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS391RIYLT
TS391RIYLT
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TS391RIYLT Datasheet
History Price: $1.58000
In Stock: 48830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS391RIYLT vs TS374CD
Part No
TS391RIYLT
TS374CD
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
Differential
Number of Elements
1
4
Output Type
CMOS, DTL, ECL, Open-Collector, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
1pA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
1.25mA
250μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-SO