☰
TS391RIYLT
TS391RIYLT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS391RIYLT Datasheet
History Price: $1.58000
In Stock: 48830
TS391RIYLT vs TS3702CD
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
CMOS, DTL, ECL, Open-Collector, TTL
CMOS, Push-Pull
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 10V
Current - Input Bias (Max)
0.25μA @ 5V
1pA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
1.25mA
25μA
CMRR, PSRR (Typ)
-
82dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-SOIC