☰
TS391RIYLT
TS391RIYLT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS391RIYLT Datasheet
History Price: $1.58000
In Stock: 1360
TS391RIYLT vs TS334IPT
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
CMOS, DTL, ECL, Open-Collector, TTL
Open Drain
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
1.6V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.04μA @ 5V
Current - Output (Typ)
16mA @ 5V
93mA @ 5V
Current - Quiescent (Max)
1.25mA
26μA
CMRR, PSRR (Typ)
-
79dB CMRR
Propagation Delay (Max)
-
210ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-TSSOP