Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS374CD
TS374CD
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 4 DIFF 14SO
Manufacturer:
STMicroelectronics
Datasheet:
TS374CD Datasheet
History Price: Obsolete
In Stock: 47680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS374CD vs TS391RIYLT
Part No
TS374CD
TS391RIYLT
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Differential
General Purpose
Number of Elements
4
1
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, DTL, ECL, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
10mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
1pA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
250μA
1.25mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
SOT-23-5