Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Open Drain
Open Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
1.6V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.04μA @ 5V
0.04μA @ 5V
Current - Output (Typ)
93mA @ 5V
93mA @ 5V
Current - Quiescent (Max)
26μA
26μA
CMRR, PSRR (Typ)
79dB CMRR
79dB CMRR
Propagation Delay (Max)
720ns
210ns
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-TSSOP