☰
TS331IYLT
TS331IYLT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TS331IYLT Datasheet
History Price: $1.51000
In Stock: 12110
TS331IYLT vs TS331ILT
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open Drain
Open Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
1.6V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.04μA @ 5V
0.04μA @ 5V
Current - Output (Typ)
93mA @ 5V
93mA @ 5V
Current - Quiescent (Max)
26μA
26μA
CMRR, PSRR (Typ)
79dB CMRR
79dB CMRR
Propagation Delay (Max)
720ns
720ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-23-5