TS3002ITD822T
TS3002ITD822T
Obsolete
Description:  IC OSCILLATOR/TIMER 1V 8TDFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 2500
TS3002ITD822T vs TS3005ITD1033
Manufacturer
Series
NanoWatt Analog
NanoWatt Analog
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Oscillator, Silicon
Oscillator, Silicon
Count
-
-
Frequency
5.2kHz ~ 290kHz
Up to 586Hz
Voltage - Supply
0.9V ~ 1.8V
1.55V ~ 5.25V
Current - Supply
3.6 μA
2.1 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WFDFN Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x2)
10-TDFN (3x3)
Mounting Type
Surface Mount
Surface Mount