Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Silicon Labs TS3001ITD822T
TS3001ITD822T
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSCILLATOR/TIMER 1V 8TDFN
Manufacturer:
Silicon Labs
Datasheet:
TS3001ITD822T Datasheet
History Price: Obsolete
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS3001ITD822T vs TS3001ITD822
Part No
TS3001ITD822T
TS3001ITD822
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Silicon Labs
Silicon Labs
Series
NanoWatt Analog
NanoWatt Analog
Packaging
Tape & Reel (TR)
Strip
Status
Obsolete
Obsolete
Type
Oscillator, Silicon
Oscillator, Silicon
Count
-
-
Frequency
5.2kHz ~ 90kHz
5.2kHz ~ 90kHz
Voltage - Supply
0.9V ~ 1.8V
0.9V ~ 1.8V
Current - Supply
2.1 μA
2.1 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x2)
8-TDFN (2x2)
Mounting Type
Surface Mount
Surface Mount