☰
TS27M4CD
TS27M4CD
Obsolete
Description:  IC CMOS 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS27M4CD Datasheet
History Price: Obsolete
In Stock: 5870
TS27M4CD vs TS274CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
-
-
Slew Rate
0.6V/μs
5.5V/μs
Gain Bandwidth Product
1 MHz
3.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.1 mV
1.1 mV
Current - Supply
150μA (x4 Channels)
1mA
Current - Output / Channel
45 mA
45 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
14-SO