TS1871AIDT
TS1871AIDT
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS1871AIDT Datasheet
History Price: $1.58000
In Stock: 1900
TS1871AIDT vs TS1874AID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.6V/μs
Gain Bandwidth Product
1.8 MHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
70 nA
Voltage - Input Offset
100 μV
1 mV
Current - Supply
500μA
500μA (x4 Channels)
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SO