TS1852IDT
TS1852IDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS1852IDT Datasheet
History Price: $2.51000
In Stock: 28700
TS1852IDT vs TS1874IYDT
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.25V/μs
0.6V/μs
Gain Bandwidth Product
630 kHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
16 nA
70 nA
Voltage - Input Offset
1 mV
100 μV
Current - Supply
162μA
500μA (x4 Channels)
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SO