Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Semtech Corporation TS14002-C031DFNR
TS14002-C031DFNR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.1V 150MA 8DFN
Manufacturer:
Semtech Corporation
Datasheet:
TS14002-C031DFNR Datasheet
History Price: Obsolete
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS14002-C031DFNR vs TS14002-C033DFNR
Part No
TS14002-C031DFNR
TS14002-C033DFNR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
nanoSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.1V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
150mA
150mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
200 μA
200 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current
Over Current
Operating Temperature
-40 ℃ ~ 55 ℃ (TA)
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
8-DFN (2x2)