Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Semtech Corporation TS14002-C031DFNR
TS14002-C031DFNR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.1V 150MA 8DFN
Manufacturer:
Semtech Corporation
Datasheet:
TS14002-C031DFNR Datasheet
History Price: Obsolete
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS14002-C031DFNR vs TS1117BCW RPG
Part No
TS14002-C031DFNR
TS1117BCW RPG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
15V
Voltage - Output (Min/Fixed)
3.1V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.5V @ 1A
Current - Output
150mA
1A
Current - Quiescent (Iq)
-
10 mA
Current - Supply (Max)
200 μA
90 μA
PSRR
-
70dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 55 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
TO-261-4, TO-261AA
Supplier Device Package
8-DFN (2x2)
SOT-223