TS14002-C025DFNR
TS14002-C025DFNR
Not For New Designs
Description:  IC REG LINEAR 2.5V 150MA 8DFN
Manufacturer:  Semtech Corporation
History Price: $1.39000
In Stock: 11000
TS14002-C025DFNR vs TS1117BCP33
Series
nanoSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
15V
Voltage - Output (Min/Fixed)
2.5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.5V @ 1A
Current - Output
150mA
1A
Current - Quiescent (Iq)
-
10 mA
Current - Supply (Max)
200 μA
-
PSRR
-
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-DFN (2x2)
TO-252, (D-Pak)