Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Semtech Corporation TS14001-C028DFNR
TS14001-C028DFNR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.8V 200MA 8VDFN
Manufacturer:
Semtech Corporation
Datasheet:
TS14001-C028DFNR Datasheet
History Price: Obsolete
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS14001-C028DFNR vs TS1117BCP
Part No
TS14001-C028DFNR
TS1117BCP
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Taiwan Semiconductor
Series
nanoSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
15V
Voltage - Output (Min/Fixed)
2.8V
1.25V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
-
1.5V @ 1A
Current - Output
200mA
1A
Current - Quiescent (Iq)
-
10 mA
Current - Supply (Max)
200 μA
-
PSRR
-
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-VDFN (2x2)
TO-252, (D-Pak)