TS1117BCW50
TS1117BCW50
Active
Description:  1A 5V LOW DROPOUT VOLTAGE REGULA
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS1117BCW50 Datasheet
History Price: $0.18699
In Stock: 1200
TS1117BCW50 vs TS14002-C018DFNR
Series
-
nanoSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
5.5V
Voltage - Output (Min/Fixed)
5V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 1A
-
Current - Output
1A
150mA
Current - Quiescent (Iq)
10 mA
-
Current - Supply (Max)
-
200 μA
PSRR
60dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
8-VFDFN Exposed Pad
Supplier Device Package
SOT-223
8-DFN (2x2)