TS1117BCW
TS1117BCW
Active
Description:  1A ADJUSTABLE LOW DROPOUT VOLTAG
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS1117BCW Datasheet
History Price: $0.16652
In Stock: 33500
TS1117BCW vs TS1117BCP ROG
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1.5V @ 1A
1.5V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
90 μA
PSRR
60dB (120Hz)
70dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
SOT-223
TO-252, (D-Pak)