Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Silicon Labs TS1106-200ITD833
TS1106-200ITD833
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURRENT SENSE 1 CIRCUIT 8TDFN
Manufacturer:
Silicon Labs
Datasheet:
TS1106-200ITD833 Datasheet
History Price: Obsolete
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS1106-200ITD833 vs TS1872AID
Part No
TS1106-200ITD833
TS1872AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Silicon Labs
STMicroelectronics
Series
-
-
Packaging
Strip
Tube
Status
Obsolete
Obsolete
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
300 pA
70 nA
Voltage - Input Offset
30 μV
1 mV
Current - Supply
760nA
500μA (x2 Channels)
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
1.7 V
1.8 V
Voltage - Supply Span (Max)
5.25 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TDFN (3x3)
8-SOIC