TS1106-200ITD833
TS1106-200ITD833
Obsolete
Description:  IC CURRENT SENSE 1 CIRCUIT 8TDFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 46900
TS1106-200ITD833 vs TS1871IYLT
Series
-
Automotive, AEC-Q100
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
300 pA
70 nA
Voltage - Input Offset
30 μV
100 μV
Current - Supply
760nA
500μA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
1.7 V
1.8 V
Voltage - Supply Span (Max)
5.25 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-TDFN (3x3)
SOT-23-5