TS1100-200EG5
TS1100-200EG5
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 27300
TS1100-200EG5 vs TS1871IDT
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.8 MHz
-3db Bandwidth
4.5 kHz
-
Current - Input Bias
-
70 nA
Voltage - Input Offset
30 μV
100 μV
Current - Supply
680nA
500μA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
2 V
1.8 V
Voltage - Supply Span (Max)
25 V
6 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC