TS1100-100EG5T
TS1100-100EG5T
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 46200
TS1100-100EG5T vs TS1854AIN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
-
0.25V/μs
Gain Bandwidth Product
-
630 kHz
-3db Bandwidth
4.5 kHz
-
Current - Input Bias
-
16 nA
Voltage - Input Offset
30 μV
1 mV
Current - Supply
680nA
162μA
Current - Output / Channel
-
48 mA
Voltage - Supply Span (Min)
2 V
1.8 V
Voltage - Supply Span (Max)
25 V
6 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
14-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
14-DIP