TS1100-100EG5
TS1100-100EG5
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 15100
TS1100-100EG5 vs TS1872ID
Series
-
-
Packaging
Strip
Tube
Status
Obsolete
Obsolete
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.8 MHz
-3db Bandwidth
4.5 kHz
-
Current - Input Bias
-
70 nA
Voltage - Input Offset
30 μV
100 μV
Current - Supply
680nA
500μA (x2 Channels)
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
2 V
1.8 V
Voltage - Supply Span (Max)
25 V
6 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC