TS1002IM8T
TS1002IM8T
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Silicon Labs
Datasheet:   TS1002IM8T Datasheet
History Price: Obsolete
In Stock: 48600
TS1002IM8T vs TS1871AIDT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.0015V/μs
0.6V/μs
Gain Bandwidth Product
4 kHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
70 nA
Voltage - Input Offset
500 μV
100 μV
Current - Supply
1.2μA (x2 Channels)
500μA
Current - Output / Channel
1.5 mA
80 mA
Voltage - Supply Span (Min)
0.65 V
1.8 V
Voltage - Supply Span (Max)
2.5 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOIC