Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments TPS78833DBVR
TPS78833DBVR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
TPS78833DBVR Datasheet
History Price: $1.61000
In Stock: 26175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS78833DBVR vs TPS70633DBVT
Part No
TPS78833DBVR
TPS70633DBVT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
10V
6.5V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.3V @ 150mA
1.54V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
385 μA
2.55 μA
Current - Supply (Max)
-
350 μA
PSRR
70dB (1kHz)
80dB ~ 52dB (10Hz ~ 1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5