Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Single
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4V ~ 14V
4V ~ 14V
Logic Voltage - VIL, VIH
1V, 4V
1V, 4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
14ns, 15ns
14ns, 14ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5