☰
TPS2211APWP
TPS2211APWP
Active
Description:  IC PWR SWITCH 3:2 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2211APWP Datasheet
History Price: $1.33000
In Stock: 22965
TPS2211APWP vs TPS2000CDGN
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Switch Type
PCMCIA Switch
USB Switch
Number of Outputs
2
1
Ratio - Input:Output
3:2
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
Parallel
On/Off
Voltage - Load
3.3V, 5V, 12V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
2A
Rds On (Typ)
70mOhm
72mOhm
Input Type
-
Inverting
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-HTSSOP
8-HVSSOP
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad