☰
TPS2000CDGNR
TPS2000CDGNR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8MSOP
Manufacturer:  Texas Instruments
History Price: $0.92000
In Stock: 16230
TPS2000CDGNR vs TPS2000CDGN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
USB Switch
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
2A
Rds On (Typ)
72mOhm
72mOhm
Input Type
Inverting
Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-HVSSOP
8-HVSSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad